Klein Tools, Inc. Ratchet Wrench 65820

Description
MALE DRIVE TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 10-1/2 INCH OVERALL LENGTH FORGED PROCESS SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Datasheet
Description
MALE DRIVE TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 10-1/2 INCH OVERALL LENGTH FORGED PROCESS SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchet Wrench - 65820 - Klein Tools, Inc.
Chicago, IL, USA
Ratchet Wrench
65820
Ratchet Wrench 65820
MALE DRIVE TYPE ALLOY STEEL MATERIAL CHROME PLATED FINISH 10-1/2 INCH OVERALL LENGTH FORGED PROCESS SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • MALE DRIVE TYPE
  • ALLOY STEEL MATERIAL
  • CHROME PLATED FINISH
  • 10-1/2 INCH OVERALL LENGTH
  • FORGED PROCESS
  • SQUARE DRIVE TYPE
  • 1/2 INCH DRIVE SIZE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wrenches
Product Number 65820
Product Name Ratchet Wrench
Wrench Length 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details