The 11/16-Inch Deep 6 Point Socket with a 3/8-Inch Drive from Klein Tools is designed for heavy-duty applications, allowing for the loosening or tightening of bolts and nuts without rounding their heads. Constructed from forged alloy steel, this socket provides durability and a snug fit that helps maintain the shape of fasteners. The overall length of the socket is 0.875 inches (2.2 cm), and it weighs 4.3 ounces (122 grams). It features a 6-point design, which enhances grip and reduces slippage during use. This product is suitable for engineers seeking reliable tools for turning fasteners in various mechanical applications.
11/16" SOCKET, 0.375" DRIVE, HEX; Socket Type:Hex; AF Size - Metric:17.4625mm; AF Size - Imperial:0.6875"; Drive Size - Imperial:0.375"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9733 |
| Product Name | 11/16 Socket, 0.375 Drive, Hex; Socket Type Klein Tools |