2-IN-1 NUT DRIVER, 1/4" & 5/16", 8"; Drive Size - Metric:7.9375mm; Blade Length - Metric:92.1mm; Overall Length - Metric:203.2mm; Drive Size - Imperial:0.3125"; Blade Length - Imperial:3.625"; Overall Length - Imperial:8" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8023 |
| Product Name | 2-In-1 Nut Driver, 1/4 & 5/16, 8; Drive Size Metric Klein Tools |