NUT DRIVER, 9/16", 6", 11.375"; Drive Size - Metric:14.2875mm; Blade Length - Metric:152.4mm; Overall Length - Metric:288.9mm; Drive Size - Imperial:0.5625"; Blade Length - Imperial:6"; Overall Length - Imperial:11.375" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9698 |
| Product Name | Nut Driver, 9/16, 6, 11.375; Drive Size Metric Klein Tools |