MAGNETIC NUT DRIVER, 7/16", 6", 10.313"; Drive Size - Metric:11.1125mm; Blade Length - Metric:152.4mm; Overall Length - Metric:262mm; Drive Size - Imperial:0.4375"; Blade Length - Imperial:6"; Overall Length - Imperial:10.313" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M2304 |
| Product Name | Magnetic Nut Driver, 7/16, 6, 10.313; Drive Size Metric Klein Tools |