NUT DRIVER, 5/16", 6", 9.75"; Drive Size - Metric:7.9375mm; Blade Length - Metric:152.4mm; Overall Length - Metric:247.7mm; Drive Size - Imperial:0.3125"; Blade Length - Imperial:6"; Overall Length - Imperial:9.75"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9694 |
| Product Name | Nut Driver, 5/16, 6, 9.75; Drive Size Metric Klein Tools |