Klein Tools, Inc. Nutdriver 646-3/16M

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 646 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 646 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 646-3/16M - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
646-3/16M
Nutdriver 646-3/16M
HOLLOW SHAFT TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 3/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 646 MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 9-3/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 3/16 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 646 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 646-3/16M
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 9111503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Nut Driver - VNPD - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical
View Details
Nutdriver - J9218 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.5625 inch (14.29 mm)
Length 7 inch (178 mm)
View Details