MAGNETIC NUT DRIVER, 3/16", 6", 9.75"; Drive Size - Metric:4.7625mm; Blade Length - Metric:152.4mm; Overall Length - Metric:247.7mm; Drive Size - Imperial:0.1875"; Blade Length - Imperial:6"; Overall Length - Imperial:9.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M2298 |
| Product Name | Magnetic Nut Driver, 3/16, 6, 9.75; Drive Size Metric Klein Tools |