MAGN TIP NUT DRIVER, 11/32", 6", 9.75"; Drive Size - Metric:8.7312mm; Blade Length - Metric:152.4mm; Overall Length - Metric:247.7mm; Drive Size - Imperial:0.3437"; Blade Length - Imperial:6"; Overall Length - Imperial:9.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M2296 |
| Product Name | Magn Tip Nut Driver, 11/32, 6, 9.75; Drive Size Metric Klein Tools |