INSULATED NUT DRIVER, 1/4", 6", 9.75"; Drive Size - Metric:6.35mm; Blade Length - Metric:152.4mm; Overall Length - Metric:247.7mm; Drive Size - Imperial:0.25"; Blade Length - Imperial:6"; Overall Length - Imperial:9.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M2294 |
| Product Name | Insulated Nut Driver, 1/4, 6, 9.75; Drive Size Metric Klein Tools |