NUT DRIVER, 1/2", 6", 10.313"; Drive Size - Metric:12.7mm; Blade Length - Metric:152.4mm; Overall Length - Metric:262mm; Drive Size - Imperial:0.5"; Blade Length - Imperial:6"; Overall Length - Imperial:10.313"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9688 |
| Product Name | Nut Driver, 1/2, 6, 10.313; Drive Size Metric Klein Tools |