COATED NUT DRIVER, 9/16", 4", 9.375"; Drive Size - Metric:14.2875mm; Blade Length - Metric:101.6mm; Overall Length - Metric:238.1mm; Drive Size - Imperial:0.5625"; Blade Length - Imperial:4"; Overall Length - Imperial:9.375" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50B4639 |
| Product Name | Coated Nut Driver, 9/16, 4, 9.375; Drive Size Metric Klein Tools |