Klein Tools, Inc. Nutdriver 640-9/16

Description
HOLLOW SHAFT TYPE 9-3/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL ORANGE HANDLE COLOR 9/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 640 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE 9-3/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL ORANGE HANDLE COLOR 9/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 640 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 640-9/16 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
640-9/16
Nutdriver 640-9/16
HOLLOW SHAFT TYPE 9-3/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL ORANGE HANDLE COLOR 9/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 640 MODEL
  • HOLLOW SHAFT TYPE
  • 9-3/8 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • PLASTIC HANDLE MATERIAL
  • ORANGE HANDLE COLOR
  • 9/16 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 640 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 640-9/16
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 9111503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
Nutdriver - 35-9336 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Fixed Square Drive
Size Other; 9/16 Inch
View Details