COATED NUT DRIVER, 7/16", 3", 7.313"; Drive Size - Metric:11.1125mm; Blade Length - Metric:76.2mm; Overall Length - Metric:185.8mm; Drive Size - Imperial:0.4375"; Blade Length - Imperial:3"; Overall Length - Imperial:7.313" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9674 |
| Product Name | Coated Nut Driver, 7/16, 3, 7.313; Drive Size Metric Klein Tools |