COATED NUT DRIVER, 5/16", 3", 6.75"; Drive Size - Metric:7.9375mm; Blade Length - Metric:76.2mm; Overall Length - Metric:171.5mm; Drive Size - Imperial:0.3125"; Blade Length - Imperial:3"; Overall Length - Imperial:6.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 81C7927 |
| Product Name | Coated Nut Driver, 5/16, 3, 6.75; Drive Size Metric Klein Tools |