COATED NUT DRIVER, 3/8", 3", 6.75"; Drive Size - Metric:9.525mm; Blade Length - Metric:76.2mm; Overall Length - Metric:171.5mm; Drive Size - Imperial:0.375"; Blade Length - Imperial:3"; Overall Length - Imperial:6.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9673 |
| Product Name | Coated Nut Driver, 3/8, 3, 6.75; Drive Size Metric Klein Tools |