COATED NUT DRIVER, 1/4", 3", 6.75"; Drive Size - Metric:6.35mm; Blade Length - Metric:76.2mm; Overall Length - Metric:171.5mm; Drive Size - Imperial:0.25"; Blade Length - Imperial:3"; Overall Length - Imperial:6.75"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9671 |
| Product Name | Coated Nut Driver, 1/4, 3, 6.75; Drive Size Metric Klein Tools |