COATED NUT DRIVER, 1/2", 3", 7.313"; Drive Size - Metric:12.7mm; Blade Length - Metric:76.2mm; Overall Length - Metric:185.8mm; Drive Size - Imperial:0.5"; Blade Length - Imperial:3"; Overall Length - Imperial:7.313"; Product Range:-RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9670 |
| Product Name | Coated Nut Driver, 1/2, 3, 7.313; Drive Size Metric Klein Tools |