Klein Tools, Inc. Mechanical Cable Cutter 63800ACSR

Description
RATCHET TYPE 13-3/4 INCH ACSR, STRANDED ALUMINUM, STRANDED COPPER, SOLID COPPER, GUY STRAND CABLE TYPE 477 MCM ACSR, 1-1/4 INCH (STANDARD ALUMINUM, COPPER), 1 INCH SOLID COPPER, 1/2 INCH GUY STRAND CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL RED HANDLE COLOR
Description
RATCHET TYPE 13-3/4 INCH ACSR, STRANDED ALUMINUM, STRANDED COPPER, SOLID COPPER, GUY STRAND CABLE TYPE 477 MCM ACSR, 1-1/4 INCH (STANDARD ALUMINUM, COPPER), 1 INCH SOLID COPPER, 1/2 INCH GUY STRAND CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL RED HANDLE COLOR

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63800ACSR - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63800ACSR
Mechanical Cable Cutter 63800ACSR
RATCHET TYPE 13-3/4 INCH ACSR, STRANDED ALUMINUM, STRANDED COPPER, SOLID COPPER, GUY STRAND CABLE TYPE 477 MCM ACSR, 1-1/4 INCH (STANDARD ALUMINUM, COPPER), 1 INCH SOLID COPPER, 1/2 INCH GUY STRAND CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL RED HANDLE COLOR
  • RATCHET TYPE
  • 13-3/4 INCH
  • ACSR, STRANDED ALUMINUM, STRANDED COPPER, SOLID COPPER, GUY STRAND CABLE TYPE
  • 477 MCM ACSR, 1-1/4 INCH (STANDARD ALUMINUM, COPPER), 1 INCH SOLID COPPER, 1/2 INCH GUY STRAND CABLE SIZE
  • COMFORT/FIRM GRIP HANDLE TYPE
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63800ACSR
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Positioner / Insert for Hand Crimp Tool - Z80-291 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details
Wire Strippers - 1792307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Stripper
Form Factor Handheld
View Details
Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details