Klein Tools, Inc. Mechanical Cable Cutter 63750

Description
RATCHET TYPE 12-1/8 INCH COPPER, ALUMINUM CABLE TYPE 1000 MCM (COPPER, ALUMINUM), 2-1/16 INCH COMMUNICATION CABLE CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR
Datasheet
Description
RATCHET TYPE 12-1/8 INCH COPPER, ALUMINUM CABLE TYPE 1000 MCM (COPPER, ALUMINUM), 2-1/16 INCH COMMUNICATION CABLE CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63750 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63750
Mechanical Cable Cutter 63750
RATCHET TYPE 12-1/8 INCH COPPER, ALUMINUM CABLE TYPE 1000 MCM (COPPER, ALUMINUM), 2-1/16 INCH COMMUNICATION CABLE CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR
  • RATCHET TYPE
  • 12-1/8 INCH
  • COPPER, ALUMINUM CABLE TYPE
  • 1000 MCM (COPPER, ALUMINUM), 2-1/16 INCH COMMUNICATION CABLE CABLE SIZE
  • COMFORT/FIRM GRIP HANDLE TYPE
  • HARDENED STEEL BLADE MATERIAL
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63750
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Stripping tool - 206-1132 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers