Klein Tools, Inc. Mechanical Cable Cutter 63700

Description
RATCHET TYPE 36 INCH ACAR, ACSR, ALUMINUM, COPPER, GUY STRAND, STEEL ROD, STEEL WIRE ROPE, SOFT CABLE CABLE TYPE 750 MCM (COPPER/ALUMINUM), 1-1/4 INCH DIA (ACSR/ACAR), 7/16 INCH DIA (GUY STRAND), 5/8 INCH DIA (STEEL WIRE ROPE), 1/2 INCH DIA (STEEL ROD), 2-1/4 INCH DIA SOFT CABLE CABLE SIZE COMFORT GRIP, NON-SLIP HANDLE TYPE STEEL HANDLE WITH VINYL GRIP HANDLE MATERIAL BLADE PROCESS HEAT TREATED DROP FORGED
Datasheet
Description
RATCHET TYPE 36 INCH ACAR, ACSR, ALUMINUM, COPPER, GUY STRAND, STEEL ROD, STEEL WIRE ROPE, SOFT CABLE CABLE TYPE 750 MCM (COPPER/ALUMINUM), 1-1/4 INCH DIA (ACSR/ACAR), 7/16 INCH DIA (GUY STRAND), 5/8 INCH DIA (STEEL WIRE ROPE), 1/2 INCH DIA (STEEL ROD), 2-1/4 INCH DIA SOFT CABLE CABLE SIZE COMFORT GRIP, NON-SLIP HANDLE TYPE STEEL HANDLE WITH VINYL GRIP HANDLE MATERIAL BLADE PROCESS HEAT TREATED DROP FORGED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63700 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63700
Mechanical Cable Cutter 63700
RATCHET TYPE 36 INCH ACAR, ACSR, ALUMINUM, COPPER, GUY STRAND, STEEL ROD, STEEL WIRE ROPE, SOFT CABLE CABLE TYPE 750 MCM (COPPER/ALUMINUM), 1-1/4 INCH DIA (ACSR/ACAR), 7/16 INCH DIA (GUY STRAND), 5/8 INCH DIA (STEEL WIRE ROPE), 1/2 INCH DIA (STEEL ROD), 2-1/4 INCH DIA SOFT CABLE CABLE SIZE COMFORT GRIP, NON-SLIP HANDLE TYPE STEEL HANDLE WITH VINYL GRIP HANDLE MATERIAL BLADE PROCESS HEAT TREATED DROP FORGED
  • RATCHET TYPE
  • 36 INCH
  • ACAR, ACSR, ALUMINUM, COPPER, GUY STRAND, STEEL ROD, STEEL WIRE ROPE, SOFT CABLE CABLE TYPE
  • 750 MCM (COPPER/ALUMINUM), 1-1/4 INCH DIA (ACSR/ACAR), 7/16 INCH DIA (GUY STRAND), 5/8 INCH DIA (STEEL WIRE ROPE), 1/2 INCH DIA (STEEL ROD), 2-1/4 INCH DIA SOFT CABLE CABLE SIZE
  • COMFORT GRIP, NON-SLIP HANDLE TYPE
  • STEEL HANDLE WITH VINYL GRIP HANDLE MATERIAL
  • BLADE PROCESS HEAT TREATED DROP FORGED
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63700
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-TD0101-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers