Klein Tools, Inc. Mechanical Cable Cutter 63602

Description
RATCHET TYPE 10-1/4 INCH ALUMINUM, COPPER, ACSR CABLE TYPE 600 MCM (COPPER), 1000 MCM (ALUMINUM), 477 MCM ACSR CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR
Datasheet
Description
RATCHET TYPE 10-1/4 INCH ALUMINUM, COPPER, ACSR CABLE TYPE 600 MCM (COPPER), 1000 MCM (ALUMINUM), 477 MCM ACSR CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63602 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63602
Mechanical Cable Cutter 63602
RATCHET TYPE 10-1/4 INCH ALUMINUM, COPPER, ACSR CABLE TYPE 600 MCM (COPPER), 1000 MCM (ALUMINUM), 477 MCM ACSR CABLE SIZE COMFORT/FIRM GRIP HANDLE TYPE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR
  • RATCHET TYPE
  • 10-1/4 INCH
  • ALUMINUM, COPPER, ACSR CABLE TYPE
  • 600 MCM (COPPER), 1000 MCM (ALUMINUM), 477 MCM ACSR CABLE SIZE
  • COMFORT/FIRM GRIP HANDLE TYPE
  • HARDENED STEEL BLADE MATERIAL
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63602
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1389G20- Crimp Locator for 1387G1 Pneumatic Tool - 1389G20 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161238-101-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Stripping tool - 206-1127 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details