Klein Tools, Inc. Bolt Cutter 63542

Description
CENTER TYPE 42 INCH OVERALL LENGTH FORGED PROCESS STEEL HANDLE MATERIAL 11/16 INCH FOR SOFT/MEDIUM MATERIAL, 1/2 INCH FOR HARD MATERIAL CUTTING CAPACITY ALLOY TOOL STEEL JAW MATERIAL HANDLE COLOR RED
Datasheet
Description
CENTER TYPE 42 INCH OVERALL LENGTH FORGED PROCESS STEEL HANDLE MATERIAL 11/16 INCH FOR SOFT/MEDIUM MATERIAL, 1/2 INCH FOR HARD MATERIAL CUTTING CAPACITY ALLOY TOOL STEEL JAW MATERIAL HANDLE COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt Cutter - 63542 - Klein Tools, Inc.
Chicago, IL, USA
Bolt Cutter
63542
Bolt Cutter 63542
CENTER TYPE 42 INCH OVERALL LENGTH FORGED PROCESS STEEL HANDLE MATERIAL 11/16 INCH FOR SOFT/MEDIUM MATERIAL, 1/2 INCH FOR HARD MATERIAL CUTTING CAPACITY ALLOY TOOL STEEL JAW MATERIAL HANDLE COLOR RED
  • CENTER TYPE
  • 42 INCH OVERALL LENGTH
  • FORGED PROCESS
  • STEEL HANDLE MATERIAL
  • 11/16 INCH FOR SOFT/MEDIUM MATERIAL, 1/2 INCH FOR HARD MATERIAL CUTTING CAPACITY
  • ALLOY TOOL STEEL JAW MATERIAL
  • HANDLE COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Hand Tools
Product Number 63542
Product Name Bolt Cutter
Unlock Full Specs
to access all available technical data

Similar Products