HEAVY DUTY NUT DRIVER, 7/16", 4", 9.391"; Drive Size - Metric:11.1125mm; Blade Length - Metric:101.6mm; Overall Length - Metric:238.5mm; Drive Size - Imperial:0.4375"; Blade Length - Imperial:4"; Overall Length - Imperial:9.391" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8014 |
| Product Name | Heavy Duty Nut Driver, 7/16, 4, 9.391; Drive Size Metric Klein Tools |