HEAVY DUTY NUT DRIVER, 3/8", 4", 9"; Drive Size - Metric:9.525mm; Blade Length - Metric:101.6mm; Overall Length - Metric:228.6mm; Drive Size - Imperial:0.375"; Blade Length - Imperial:4"; Overall Length - Imperial:9"; Product Range:-RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8010 |
| Product Name | Heavy Duty Nut Driver, 3/8, 4, 9; Drive Size Metric Klein Tools |