HEAVY DUTY NUT DRIVER, 1/4", 4", 9"; Drive Size - Metric:6.35mm; Blade Length - Metric:101.6mm; Overall Length - Metric:228.6mm; Drive Size - Imperial:0.25"; Blade Length - Imperial:4"; Overall Length - Imperial:9"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17AC8009 |
| Product Name | Heavy Duty Nut Driver, 1/4, 4, 9; Drive Size Metric Klein Tools |