The Bolt Cutter, 11/16, 42 from Klein Tools features all-purpose, center-cut jaws designed for cutting soft, medium, and hard metals. The jaws are made from forged, alloy tool steel and are precision ground to ensure efficient cutting and durability. The cutter has a maximum cutting capacity of 11/16 inches for soft and medium materials and 1/2 inch for hard materials. It has a total length of 42 inches and weighs 19.2 pounds. The steel handles are coated in red and equipped with heavy vinyl grips, which include flat grip ends for making 90-degree cuts. A replacement blade is available under part number 63842.
BOLT CUTTER, 11/16", 42"; Overall Length:42"; Cutting Capacity Max:0.6875"; Product Range:- RoHS Compliant: NA
| Klein Tools, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 63342 | 06J9627 |
| Product Name | Bolt Cutter | Bolt Cutter, 11/16, 42; Overall Length Klein Tools |