Klein Tools, Inc. Mechanical Cable Cutter 63060

Description
RATCHET TYPE 10-1/4 INCH ALUMINUM, COPPER CABLE TYPE 600 MCM (ALUMINUM/COPPER) CABLE SIZE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR APPLICATION CUTTING COPPER, ALUMINUM CABLE
Datasheet
Description
RATCHET TYPE 10-1/4 INCH ALUMINUM, COPPER CABLE TYPE 600 MCM (ALUMINUM/COPPER) CABLE SIZE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR APPLICATION CUTTING COPPER, ALUMINUM CABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63060 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63060
Mechanical Cable Cutter 63060
RATCHET TYPE 10-1/4 INCH ALUMINUM, COPPER CABLE TYPE 600 MCM (ALUMINUM/COPPER) CABLE SIZE HARDENED STEEL BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR APPLICATION CUTTING COPPER, ALUMINUM CABLE
  • RATCHET TYPE
  • 10-1/4 INCH
  • ALUMINUM, COPPER CABLE TYPE
  • 600 MCM (ALUMINUM/COPPER) CABLE SIZE
  • HARDENED STEEL BLADE MATERIAL
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • APPLICATION CUTTING COPPER, ALUMINUM CABLE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63060
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Cable stripper - 206-1442 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers