Klein Tools, Inc. Mechanical Cable Cutter 63055

Description
SHEARING TYPE 8 INCH ALUMINUM, COPPER, TELEPHONE CABLE CABLE TYPE 24 AWG (STRANDED COPPER/ALUMINUM) CABLE SIZE HEAT TREATED DROP FORGED HCS BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR INCLUDES 3/8 INCH CASE HARDENED RIVET
Datasheet
Description
SHEARING TYPE 8 INCH ALUMINUM, COPPER, TELEPHONE CABLE CABLE TYPE 24 AWG (STRANDED COPPER/ALUMINUM) CABLE SIZE HEAT TREATED DROP FORGED HCS BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR INCLUDES 3/8 INCH CASE HARDENED RIVET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63055 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63055
Mechanical Cable Cutter 63055
SHEARING TYPE 8 INCH ALUMINUM, COPPER, TELEPHONE CABLE CABLE TYPE 24 AWG (STRANDED COPPER/ALUMINUM) CABLE SIZE HEAT TREATED DROP FORGED HCS BLADE MATERIAL PLASTIC HANDLE MATERIAL RED HANDLE COLOR INCLUDES 3/8 INCH CASE HARDENED RIVET
  • SHEARING TYPE
  • 8 INCH
  • ALUMINUM, COPPER, TELEPHONE CABLE CABLE TYPE
  • 24 AWG (STRANDED COPPER/ALUMINUM) CABLE SIZE
  • HEAT TREATED DROP FORGED HCS BLADE MATERIAL
  • PLASTIC HANDLE MATERIAL
  • RED HANDLE COLOR
  • INCLUDES 3/8 INCH CASE HARDENED RIVET
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63055
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1304G34 Crimp Locator for 1387G2 Pneumatic Tool - 1304G34 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Crimpers, Applicators, Presses - 609-10159387-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Terminals
View Details
3 suppliers
Cable stripper - 206-1491 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers