ELECTRICIAN INSUL CABLE CUTTER, 9.625"; Overall Length:9.625"; Cutting Capacity Max:-; For Use With:4/0AWG Aluminium, 2/0AWG Soft Copper & 100-Pair 24AWG Communication Cables; Blade Edge:Shear; Product Range:- RoHS Compliant: NA
CABLE CUTTER, SHEAR, 24AWG, 245MM; Overall Length:245mm; Cutting Capacity Max:-; For Use With:4/0AWG Aluminium, 2/0AWG Soft Copper & 24AWG Communication Cables; Blade Edge:Shear; Product Range:Klein VDE Series; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 84X8430 |
| Product Name | Electrician Insul Cable Cutter, 9.625; Overall Length Klein Tools |