CUTTER, CABLE, 25MM; Overall Length:9.488"; Cutting Capacity Max:-; For Use With:Aluminium, Soft Copper & Communications Cable; Blade Edge:-; Product Range:-; Body Material:Steel; Handle Colour:Red RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 94F5796 |
| Product Name | Cutter, Cable, 25Mm; Overall Length Klein Tools |