Klein Tools, Inc. Mechanical Cable Cutter 63050

Description
SHEARING, 1-HAND TYPE 9-1/2 INCH ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE 2/0 AWG (SOFT COPPER), 4/0 AWG (ALUMINUM), 24 AWG COMMUNICATION CABLE CABLE SIZE PLASTIC-DIPPED HANDLE TYPE FORGED STEEL BLADE MATERIAL FORGED STEEL HANDLE MATERIAL RED HANDLE COLOR
Datasheet
Description
SHEARING, 1-HAND TYPE 9-1/2 INCH ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE 2/0 AWG (SOFT COPPER), 4/0 AWG (ALUMINUM), 24 AWG COMMUNICATION CABLE CABLE SIZE PLASTIC-DIPPED HANDLE TYPE FORGED STEEL BLADE MATERIAL FORGED STEEL HANDLE MATERIAL RED HANDLE COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63050 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63050
Mechanical Cable Cutter 63050
SHEARING, 1-HAND TYPE 9-1/2 INCH ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE 2/0 AWG (SOFT COPPER), 4/0 AWG (ALUMINUM), 24 AWG COMMUNICATION CABLE CABLE SIZE PLASTIC-DIPPED HANDLE TYPE FORGED STEEL BLADE MATERIAL FORGED STEEL HANDLE MATERIAL RED HANDLE COLOR
  • SHEARING, 1-HAND TYPE
  • 9-1/2 INCH
  • ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE
  • 2/0 AWG (SOFT COPPER), 4/0 AWG (ALUMINUM), 24 AWG COMMUNICATION CABLE CABLE SIZE
  • PLASTIC-DIPPED HANDLE TYPE
  • FORGED STEEL BLADE MATERIAL
  • FORGED STEEL HANDLE MATERIAL
  • RED HANDLE COLOR
Supplier's Site Datasheet
Tool; Cable Cutter; 9-1/2 in.; Red; 0.9lbs. - 70145433 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tool; Cable Cutter; 9-1/2 in.; Red; 0.9lbs.
70145433
Tool; Cable Cutter; 9-1/2 in.; Red; 0.9lbs. 70145433
High-leverage design for exceptional cutting capability Precision, one-hand shearing action Cable-gripping shear-type jaws Perfect for working in confined spaces Can be carried in most tool pouches Hot-riveted joint ensures smooth action and no handle wobble Beveled jaw tips provide proper mating and shearing action, which protects leading jaw edges Through-hardened (not case-hardened) for longer-lasting cutting surfaces Custom, US-made tool steel

  • High-leverage design for exceptional cutting capability
  • Precision, one-hand shearing action
  • Cable-gripping shear-type jaws
  • Perfect for working in confined spaces
  • Can be carried in most tool pouches
  • Hot-riveted joint ensures smooth action and no handle wobble
  • Beveled jaw tips provide proper mating and shearing action, which protects leading jaw edges
  • Through-hardened (not case-hardened) for longer-lasting cutting surfaces
  • Custom, US-made tool steel
Supplier's Site

Technical Specifications

  Klein Tools, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 63050 70145433
Product Name Mechanical Cable Cutter Tool; Cable Cutter; 9-1/2 in.; Red; 0.9lbs.
Tool Type Cutters / Scissors Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1310G3 Die and Locator Hand Tool Kit - 1310G3 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 609-10161117-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
3 suppliers
Insertion, Extraction - 2946-206-294-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
View Details