Klein Tools, Inc. Mechanical Cable Cutter 63050-INS

Description
SHEARING TYPE 9-5/8 INCH ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE 4/0 AWG (ALUMINUM), 2/0 AWG (SOFT COPPER), 24 AWG COMMUNICATION CABLE CABLE SIZE DUAL INSULATED HANDLE TYPE DIELECTRIC PLASTIC HANDLE MATERIAL ORANGE HANDLE COLOR APPLICABLE STANDARD ASTM F1505, IEC 900
Request a Quote Datasheet
Description
SHEARING TYPE 9-5/8 INCH ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE 4/0 AWG (ALUMINUM), 2/0 AWG (SOFT COPPER), 24 AWG COMMUNICATION CABLE CABLE SIZE DUAL INSULATED HANDLE TYPE DIELECTRIC PLASTIC HANDLE MATERIAL ORANGE HANDLE COLOR APPLICABLE STANDARD ASTM F1505, IEC 900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63050-INS - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63050-INS
Mechanical Cable Cutter 63050-INS
SHEARING TYPE 9-5/8 INCH ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE 4/0 AWG (ALUMINUM), 2/0 AWG (SOFT COPPER), 24 AWG COMMUNICATION CABLE CABLE SIZE DUAL INSULATED HANDLE TYPE DIELECTRIC PLASTIC HANDLE MATERIAL ORANGE HANDLE COLOR APPLICABLE STANDARD ASTM F1505, IEC 900
  • SHEARING TYPE
  • 9-5/8 INCH
  • ALUMINUM, SOFT COPPER, COMMUNICATION CABLE CABLE TYPE
  • 4/0 AWG (ALUMINUM), 2/0 AWG (SOFT COPPER), 24 AWG COMMUNICATION CABLE CABLE SIZE
  • DUAL INSULATED HANDLE TYPE
  • DIELECTRIC PLASTIC HANDLE MATERIAL
  • ORANGE HANDLE COLOR
  • APPLICABLE STANDARD ASTM F1505, IEC 900
Supplier's Site Datasheet
Wire Cutters - 63050-INS-ND - DigiKey
Thief River Falls, MN, United States
Wire Cutters
63050-INS-ND
Wire Cutters 63050-INS-ND
"Cable Cutter Oval 9.63"" (244.6mm)"

"Cable Cutter Oval 9.63"" (244.6mm)"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 63050-INS 63050-INS-ND
Product Name Mechanical Cable Cutter Wire Cutters
Tool Type Cutters / Scissors Cutters / Scissors; Cable
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
1303G6 Crimp Locator for 1387G2 Pneumatic Tool - 1303G6 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Clamp Terminal Insertion Tool - 1323 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Tool Type Inserter
View Details
Tools - CRIMPIT F 6 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers