Klein Tools, Inc. Mechanical Cable Cutter 63041

Description
SHEARING TYPE 25-1/2 INCH ALUMINUM, COPPER CABLE TYPE 500 MCM (COPPER), 750 MCM (ALUMINUM), 1-3/8 INCH DIA (SOFT CABLE) CABLE SIZE COMFORT GRIP, NON-SLIP HANDLE TYPE BLACK OXIDE FINISHED DROP FORGED STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH VINYL GRIP HANDLE MATERIAL INCLUDES RUBBER SLEEVES
Datasheet
Description
SHEARING TYPE 25-1/2 INCH ALUMINUM, COPPER CABLE TYPE 500 MCM (COPPER), 750 MCM (ALUMINUM), 1-3/8 INCH DIA (SOFT CABLE) CABLE SIZE COMFORT GRIP, NON-SLIP HANDLE TYPE BLACK OXIDE FINISHED DROP FORGED STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH VINYL GRIP HANDLE MATERIAL INCLUDES RUBBER SLEEVES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63041 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63041
Mechanical Cable Cutter 63041
SHEARING TYPE 25-1/2 INCH ALUMINUM, COPPER CABLE TYPE 500 MCM (COPPER), 750 MCM (ALUMINUM), 1-3/8 INCH DIA (SOFT CABLE) CABLE SIZE COMFORT GRIP, NON-SLIP HANDLE TYPE BLACK OXIDE FINISHED DROP FORGED STEEL BLADE MATERIAL FIBERGLASS HANDLE WITH VINYL GRIP HANDLE MATERIAL INCLUDES RUBBER SLEEVES
  • SHEARING TYPE
  • 25-1/2 INCH
  • ALUMINUM, COPPER CABLE TYPE
  • 500 MCM (COPPER), 750 MCM (ALUMINUM), 1-3/8 INCH DIA (SOFT CABLE) CABLE SIZE
  • COMFORT GRIP, NON-SLIP HANDLE TYPE
  • BLACK OXIDE FINISHED DROP FORGED STEEL BLADE MATERIAL
  • FIBERGLASS HANDLE WITH VINYL GRIP HANDLE MATERIAL
  • INCLUDES RUBBER SLEEVES
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63041
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1309G2 Hand Crimp Tool - 1309G2 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
4 suppliers
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Cable stripper - 206-1481 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details