Klein Tools, Inc. Mechanical Cable Cutter 63035

Description
SHEARING TYPE 16-3/4 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE NON-SLIP HANDLE TYPE BLACK OXIDE FINISHED DROP FORGED STEEL BLADE MATERIAL VINYL GRIP HANDLE MATERIAL RED HANDLE COLOR
Datasheet
Description
SHEARING TYPE 16-3/4 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE NON-SLIP HANDLE TYPE BLACK OXIDE FINISHED DROP FORGED STEEL BLADE MATERIAL VINYL GRIP HANDLE MATERIAL RED HANDLE COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63035 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63035
Mechanical Cable Cutter 63035
SHEARING TYPE 16-3/4 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE NON-SLIP HANDLE TYPE BLACK OXIDE FINISHED DROP FORGED STEEL BLADE MATERIAL VINYL GRIP HANDLE MATERIAL RED HANDLE COLOR
  • SHEARING TYPE
  • 16-3/4 INCH
  • ALUMINUM, COPPER CABLE TYPE
  • 350 MCM (ALUMINUM/COPPER) CABLE SIZE
  • NON-SLIP HANDLE TYPE
  • BLACK OXIDE FINISHED DROP FORGED STEEL BLADE MATERIAL
  • VINYL GRIP HANDLE MATERIAL
  • RED HANDLE COLOR
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63035
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1389G9- Crimp Locator for 1387G1 Pneumatic Tool - 1389G9 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimpers, Applicators, Presses - 609-10161117-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
3 suppliers
Cable stripper - 206-1411 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers