Klein Tools, Inc. Mechanical Cable Cutter 63028

Description
8-1/4 INCH ALUMINUM, COPPER CABLE TYPE 0.75 INCH DIA (SOFT CABLE) CABLE SIZE COMFORT GRIP HANDLE TYPE HEAT TREATED FORGED PRECISION GROUND STEEL BLADE MATERIAL PLASTIC COATED STEEL HANDLE MATERIAL YELLOW HANDLE COLOR
Datasheet
Description
8-1/4 INCH ALUMINUM, COPPER CABLE TYPE 0.75 INCH DIA (SOFT CABLE) CABLE SIZE COMFORT GRIP HANDLE TYPE HEAT TREATED FORGED PRECISION GROUND STEEL BLADE MATERIAL PLASTIC COATED STEEL HANDLE MATERIAL YELLOW HANDLE COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Cutter - 63028 - Klein Tools, Inc.
Chicago, IL, USA
Mechanical Cable Cutter
63028
Mechanical Cable Cutter 63028
8-1/4 INCH ALUMINUM, COPPER CABLE TYPE 0.75 INCH DIA (SOFT CABLE) CABLE SIZE COMFORT GRIP HANDLE TYPE HEAT TREATED FORGED PRECISION GROUND STEEL BLADE MATERIAL PLASTIC COATED STEEL HANDLE MATERIAL YELLOW HANDLE COLOR
  • 8-1/4 INCH
  • ALUMINUM, COPPER CABLE TYPE
  • 0.75 INCH DIA (SOFT CABLE) CABLE SIZE
  • COMFORT GRIP HANDLE TYPE
  • HEAT TREATED FORGED PRECISION GROUND STEEL BLADE MATERIAL
  • PLASTIC COATED STEEL HANDLE MATERIAL
  • YELLOW HANDLE COLOR
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63028
Product Name Mechanical Cable Cutter
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1310G6 Die and Locator Hand Tool Kit - 1310G6 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimpers, Applicators, Presses - 609-10161117-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
3 suppliers
Cable stripper - 206-1482 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers