Overall Length:178mm; Cutting Capacity Max:12.7mm; For Use With:Copper Wire, Stainless Steel, Multi-Conductor Cable, Coaxial Cable: RG-6, RG-59, RG-62; Blade Edge:-; Product Range:- RoHS Compliant: NA
CABLE CUTTER, 12.7MM, 177.8MM; Overall Length:7"; Cutting Capacity Max:12.7mm; For Use With:Upto 0.018MM Stainless Steel, 12.7MM Multi Conductor, RG-6 Quad/RG-59/RG-62 Coaxial Cables; Blade Edge:Shear; Product Range:Cable Cutters; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53M2408 |
| Product Name | Overall Length Klein Tools |