Klein Tools, Inc. Snip 63016

Description
STEEL BLADE MATERIAL 7-1/2 INCH OVERALL LENGTH 5/32 INCH CUTTING LENGTH TEMPERED PROCESS 1/4 INCH (COPPER AND MILD STEEL STRAND), 3/16 INCH (AIRCRAFT CABLE WIRE ROPE), 5/32 INCH (STEEL AND IRON ROD) CUTTING CAPACITY PLASTIC, BLUE HANDLE TYPE/COLOR
Datasheet
Description
STEEL BLADE MATERIAL 7-1/2 INCH OVERALL LENGTH 5/32 INCH CUTTING LENGTH TEMPERED PROCESS 1/4 INCH (COPPER AND MILD STEEL STRAND), 3/16 INCH (AIRCRAFT CABLE WIRE ROPE), 5/32 INCH (STEEL AND IRON ROD) CUTTING CAPACITY PLASTIC, BLUE HANDLE TYPE/COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snip - 63016 - Klein Tools, Inc.
Chicago, IL, USA
Snip
63016
Snip 63016
STEEL BLADE MATERIAL 7-1/2 INCH OVERALL LENGTH 5/32 INCH CUTTING LENGTH TEMPERED PROCESS 1/4 INCH (COPPER AND MILD STEEL STRAND), 3/16 INCH (AIRCRAFT CABLE WIRE ROPE), 5/32 INCH (STEEL AND IRON ROD) CUTTING CAPACITY PLASTIC, BLUE HANDLE TYPE/COLOR
  • STEEL BLADE MATERIAL
  • 7-1/2 INCH OVERALL LENGTH
  • 5/32 INCH CUTTING LENGTH
  • TEMPERED PROCESS
  • 1/4 INCH (COPPER AND MILD STEEL STRAND), 3/16 INCH (AIRCRAFT CABLE WIRE ROPE), 5/32 INCH (STEEL AND IRON ROD) CUTTING CAPACITY
  • PLASTIC, BLUE HANDLE TYPE/COLOR
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 63016
Product Name Snip
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

1303G2 Crimp Locator for 1387G2 Pneumatic Tool - 1303G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers