NUT DRIVER, 5MM, 3", 6.75"; Drive Size - Metric:5mm; Blade Length - Metric:76.2mm; Overall Length - Metric:171.5mm; Drive Size - Imperial:0.1968"; Blade Length - Imperial:3"; Overall Length - Imperial:6.75"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23K7526 |
| Product Name | Nut Driver, 5Mm, 3, 6.75; Drive Size Metric Klein Tools |