NUT DRIVER, 5/8", 4", 9.375"; Drive Size - Metric:15.875mm; Blade Length - Metric:101.6mm; Overall Length - Metric:238.1mm; Drive Size - Imperial:0.625"; Blade Length - Imperial:4"; Overall Length - Imperial:9.375"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 09H2231 |
| Product Name | Nut Driver, 5/8, 4, 9.375; Drive Size Metric Klein Tools |