Klein Tools, Inc. Nutdriver 630-5/16

Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH YELLOW HANDLE COLOR 5/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI 630 MODEL
Datasheet
Description
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH YELLOW HANDLE COLOR 5/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 630-5/16 - Klein Tools, Inc.
Chicago, IL, USA
Nutdriver
630-5/16
Nutdriver 630-5/16
HOLLOW SHAFT TYPE CHROME PLATED FINISH 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH YELLOW HANDLE COLOR 5/16 INCH DRIVE SIZE TIP-IDENT[R] BRAND APPLICABLE STANDARD ASME/ANSI 630 MODEL
  • HOLLOW SHAFT TYPE
  • CHROME PLATED FINISH
  • 6-3/4 INCH OVERALL LENGTH
  • 3 INCH SHANK LENGTH
  • YELLOW HANDLE COLOR
  • 5/16 INCH DRIVE SIZE
  • TIP-IDENT[R] BRAND
  • APPLICABLE STANDARD ASME/ANSI
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 630-5/16
Product Name Nutdriver
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 9111519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Nutdriver - 70255 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Nut Driver
Adjustment Range 0.2165 inch (5.5 mm)
Length 6.62 inch (168 mm)
View Details