The Magnetic Nut Driver from Klein Tools features a 3/8-inch drive size and a 3-inch shaft length, making it suitable for various bolt applications. The full hollow shaft design includes a Rare Earth magnetic tip, which aids in accessing hard-to-reach bolts. The handle is made of rubber and is designed for comfort and increased torque, while the patented Tip-Ident® system allows for quick identification of the nut driver size. The overall length of the tool is 6.75 inches, and it weighs 3.2 ounces. This product is not insulated and is constructed from steel.
MAGNETIC NUT DRIVER, 3/8", 3", 6.75"; Drive Size - Metric:9.525mm; Blade Length - Metric:76.2mm; Overall Length - Metric:171.5mm; Drive Size - Imperial:0.375"; Blade Length - Imperial:3"; Overall Length - Imperial:6.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M2287 |
| Product Name | Magnetic Nut Driver, 3/8, 3, 6.75; Drive Size Metric Klein Tools |