NUT DRIVER, 11MM, 3", 7.313"; Drive Size - Metric:11mm; Blade Length - Metric:76.2mm; Overall Length - Metric:185.8mm; Drive Size - Imperial:0.4331"; Blade Length - Imperial:3"; Overall Length - Imperial:7.313"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23K7523 |
| Product Name | Nut Driver, 11Mm, 3, 7.313; Drive Size Metric Klein Tools |