MAGNETIC NUT DRIVER, 11/32", 3", 6.75"; Drive Size - Metric:8.73mm; Blade Length - Metric:76.2mm; Overall Length - Metric:171.5mm; Drive Size - Imperial:0.3437"; Blade Length - Imperial:3"; Overall Length - Imperial:6.75" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M2285 |
| Product Name | Magnetic Nut Driver, 11/32, 3, 6.75; Drive Size Metric Klein Tools |