DRIVER, NUT, MAGNETIC TIP, 1/4INX76MM; Drive Size - Metric:6.35mm; Blade Length:76mm; Overall Length:171mm; Colour:Red; Handle Colour:Red; Hex Size:1/4"; Shank Length:3" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9573 |
| Product Name | Driver, Nut, Magnetic Tip, 1/4Inx76Mm; Drive Size Metric Klein Tools |