The Driver, Nut, Cushion Grip, 1/2Inx76Mm from Klein Tools features a drive size of 12.7 mm and a blade length of 76 mm, making it suitable for various nut driving applications. The overall length of the tool is 186 mm, providing a comfortable reach for users. The cushion grip handle is designed for enhanced comfort and torque, allowing for efficient use during extended tasks. This product is constructed from high-quality materials, ensuring durability and reliability in professional settings. It is compliant with relevant safety standards, making it a dependable choice for engineers seeking a robust nut driver.
DRIVER, NUT, CUSHION GRIP, 1/2INX76MM; Drive Size - Metric:12.7mm; Blade Length:76mm; Overall Length:186mm; Product Range:-; Handle Colour:Red RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 17C1509 |
| Product Name | Driver, Nut, Cushion Grip, 1/2Inx76Mm; Drive Size Metric Klein Tools |