DRIVER, NUT, MAGNETIC TIP, 5/16INX457MM; Drive Size - Metric:7.937mm; Blade Length:457mm; Overall Length:552mm; Product Range:-; Colour:Yellow; Handle Colour:Yellow; Hex Size:5/16"; Shank Length:18" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9566 |
| Product Name | Driver, Nut, Magnetic Tip, 5/16Inx457Mm; Drive Size Metric Klein Tools |