SCREWDRIVER, SLOTTED, SIZE 3.2MM, 196MM; Tip Size:3.2mm; Blade Length:101.6mm; Overall Length:196mm; Product Range:Specialty Screwdrivers; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 58AC5958 |
| Product Name | Screwdriver, Slotted, Size 3.2Mm, 196Mm; Tip Size Klein Tools |