STUBBY NUT DRIVER, 5/16", 1.5", 3.5"; Drive Size - Metric:7.937mm; Blade Length - Metric:38.1mm; Overall Length - Metric:88.9mm; Drive Size - Imperial:0.3125"; Blade Length - Imperial:1.5"; Overall Length - Imperial:3.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9562 |
| Product Name | Stubby Nut Driver, 5/16, 1.5, 3.5; Drive Size Metric Klein Tools |