MAGNETIC NUT DRIVER, 1/4", 1.5", 3.5"; Drive Size - Metric:6.35mm; Blade Length - Metric:38.1mm; Overall Length - Metric:88.9mm; Drive Size - Imperial:0.25"; Blade Length - Imperial:1.5"; Overall Length - Imperial:3.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 06J9561 |
| Product Name | Magnetic Nut Driver, 1/4, 1.5, 3.5; Drive Size Metric Klein Tools |